ABB AB Terminal, Blade, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts TV14-10BL-XV

Description
TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts - 60R3582 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts
60R3582
Terminal, Blade, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts 60R3582
TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

TERMINAL, BLADE, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Insulator Colour:Blue; Insulator Material:Vinyl; Tab Size - Metric:2.3mm x 0.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin - 70092466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin
70092466
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin 70092466
Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin

Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 60R3582 70092466
Product Name Terminal, Blade, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts Terminal; Bullet; 16-14 AWG; Vinyl Funnel Entry Insulated; 0.177 in.; Blue; Tin
Terminal Type Blade Crimp Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details