ABB AB Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts TV10-14PT-L

Description
TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts - 74R1819 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts
74R1819
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts 74R1819
TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 74R1819
Product Name Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details