ABB AB Terminal, Blade, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts TV10-10BL-XV

Description
TERMINAL, BLADE, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BLADE, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Blade, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts - 51R6296 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Blade, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts
51R6296
Terminal, Blade, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts 51R6296
TERMINAL, BLADE, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm RoHS Compliant: Yes

TERMINAL, BLADE, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:Yellow; Insulator Material:Vinyl; Tab Size - Metric:3mm x 1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Terminal; Crimp; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Yellow
70092546
Terminal; Crimp; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Yellow 70092546
Terminal; Crimp; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Yellow

Terminal; Crimp; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Yellow

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 51R6296 70092546
Product Name Terminal, Blade, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts Terminal; Crimp; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Yellow
Terminal Type Blade Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details