CATAMOUNT TWIST TAIL CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.7"; Cable Tie Width:0.187"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Twist Tail; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 08P0329 |
| Product Name | Catamount Twist Tail Cable Tie; Cable Tie Material Abb Thomas & Betts |
| Length | 7.7 inch (196 mm) |