Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
ABB PROCESS AUTOMATION DIVISION
TS8/4-6-8SW -- BELL TRANSFORMER, 4V/6V/8V, 2A, 8VA ROHS COMPLIANT ABB
ABB Process Automation Division
Bell Transformer, 4V/6V/8V, 2A, 8Va Rohs Compliant Abb
TS8/4-6-8SW
Description
BELL TRANSFORMER, 4V/6V/8V, 2A, 8VA ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
BELL TRANSFORMER, 4V/6V/8V, 2A, 8VA ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Bell Transformer, 4V/6V/8V, 2A, 8Va Rohs Compliant Abb
66AH0888
Bell Transformer, 4V/6V/8V, 2A, 8Va Rohs Compliant Abb
66AH0888
BELL TRANSFORMER, 4V/6V/8V, 2A, 8VA ROHS COMPLIANT: YES
BELL TRANSFORMER, 4V/6V/8V, 2A, 8VA ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
66AH0888
Product Name
Bell Transformer, 4V/6V/8V, 2A, 8Va Rohs Compliant Abb
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Cost optimized pulse transformers for THT mounting, short rise time
ILR
Specs
Category
Power
Other Transformer Types / Applications
Pulse Transformers
Standards
RoHS; IEC; UL
View Details
Triad Magnetics
Smd Inductor 68.0Μh @ .37A Rohs Compliant Triad Magnetics
AX97-10680
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye
No.10000036034487
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details