ABB AB Molded Case Circuit Breaker TS3N050TWA

Description
TS3N 150 UL/CSA TMF50-500 3P F F, FRAME SIZE 225A, INTERRUPTING RATING CLASS NORMAL, CURRENT RATING 50A, THERMAL MAGNETIC, NO CONNECTORS, AUXILARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
Description
TS3N 150 UL/CSA TMF50-500 3P F F, FRAME SIZE 225A, INTERRUPTING RATING CLASS NORMAL, CURRENT RATING 50A, THERMAL MAGNETIC, NO CONNECTORS, AUXILARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 60594506 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
60594506
Molded Case Circuit Breaker 60594506
TS3N 150 UL/CSA TMF50-500 3P F F, FRAME SIZE 225A, INTERRUPTING RATING CLASS NORMAL, CURRENT RATING 50A, THERMAL MAGNETIC, NO CONNECTORS, AUXILARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

TS3N 150 UL/CSA TMF50-500 3P F F, FRAME SIZE 225A, INTERRUPTING RATING CLASS NORMAL, CURRENT RATING 50A, THERMAL MAGNETIC, NO CONNECTORS, AUXILARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 60594506
Product Name Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers