ABB AB Cable Ties; Cable Tie Material Abb Thomas & Betts TS-4.6-360B

Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:388.62mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:388.62mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Abb Thomas & Betts - 25C1076 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Abb Thomas & Betts
25C1076
Cable Ties; Cable Tie Material Abb Thomas & Betts 25C1076
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:388.62mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:388.62mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25C1076
Product Name Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers