DUPLEX TYPE; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 1449/498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); BACK, SIDE WIRING; OVERALL DIMENSION 1.7 INCH
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | TRIG5362-LASP |
| Product Name | Surge Suppression Receptacle |
| Device Type | Receptacle |
| Configuration | Duplex |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125 volts |