DECORATOR DUPLEX, HEAVY-DUTY TYPE; NYLON MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CUL, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); TAMPER RESISTANT,
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | TR26262-GRY |
| Product Name | Duplex/Single Receptacle |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Standards / Certifications | UL; CSA |
| Voltage Rating | 125 volts |