Thomas & Betts Corporation Duplex/Single Receptacle TR26261-GRY

Description
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 PO
Datasheet
Description
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 PO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26261-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR26261-GRY
Duplex/Single Receptacle TR26261-GRY
DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 PO

DECORATOR SINGLE, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 PO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR26261-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
AC Power Entry Modules - 1579202 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
4.2 Amp Dual USB Charger, 21W Duplex Tamper Resistant Outlet - R1615D42AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Circular Power Connectors - 1977882-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details