Thomas & Betts Corporation Duplex/Single Receptacle TR-8300HUSBBK

Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8300HUSBBK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-8300HUSBBK
Duplex/Single Receptacle TR-8300HUSBBK
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A

DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BLACK COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-8300HUSBBK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers
261 AERE POWER MODULE SUB-ASSY 400/480V - SK-H1-QOUT-D261 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4501 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details