Thomas & Betts Corporation Duplex/Single Receptacle TR-8300HUSB

Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BROWN COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BROWN COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-8300HUSB - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-8300HUSB
Duplex/Single Receptacle TR-8300HUSB
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BROWN COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A

DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; BROWN COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 20 A

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-8300HUSB
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details