Thomas & Betts Corporation Duplex/Single Receptacle TR-5362USBLA

Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; LIGHT ALMOND COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATIN
Datasheet
Description
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; LIGHT ALMOND COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5362USBLA - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TR-5362USBLA
Duplex/Single Receptacle TR-5362USBLA
DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; LIGHT ALMOND COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATIN

DUPLEX, STRAIGHT BLADE TYPE; POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL; LIGHT ALMOND COLOR; NEMA 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATIN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TR-5362USBLA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details