Thomas & Betts Corporation Standard Wall Plate TPJ826-LA

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ826-LA - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ826-LA
Standard Wall Plate TPJ826-LA
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) DUPLEX RECEPTACLE, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ826-LA
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE CAT5E RJ45 110 JACK IVORY - 60-06524 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details