Thomas & Betts Corporation Standard Wall Plate TPJ4-I

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ4-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ4-I
Standard Wall Plate TPJ4-I
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (4) TOGGLE SWITCH CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ4-I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Metal Jumbo Size Glossy Finish - 21JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details