0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (3) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 6.9375 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | TPJ3-GRY |
| Product Name | Standard Wall Plate |
| Type | Toggle Switch Plate |