Thomas & Betts Corporation Standard Wall Plate TPJ264-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ264-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ264-W
Standard Wall Plate TPJ264-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (4) DECORATOR CONFIGURATION; 4 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 8.75 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA AND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ264-W
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194016 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 12MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details