Thomas & Betts Corporation Standard Wall Plate TPJ26

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ26 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ26
Standard Wall Plate TPJ26
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 3.3125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA A

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ26
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details