Thomas & Betts Corporation Standard Wall Plate TPJ2-GRY

Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ2-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ2-GRY
Standard Wall Plate TPJ2-GRY
0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ2-GRY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products