Thomas & Betts Corporation Standard Wall Plate TPJ18-GRY

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ18-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ18-GRY
Standard Wall Plate TPJ18-GRY
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; GRAY COLOR; (1) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUST

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ18-GRY
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details