Thomas & Betts Corporation Standard Wall Plate TPJ126-W

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ126-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ126-W
Standard Wall Plate TPJ126-W
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) DECORATOR CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ126-W
Product Name Standard Wall Plate
Type Toggle Switch Plate; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SP2262 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Material Plastic
View Details