Thomas & Betts Corporation Standard Wall Plate TPJ113-W

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TPJ113-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TPJ113-W
Standard Wall Plate TPJ113-W
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TOGGLE SWITCH, (1) BLANK CONFIGURATION; 2 GANG(S); JUMBO DESIGNATED SIZE; OVERALL DIMENSION 5.125 INCH W X 5.0625 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TPJ113-W
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000673 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SP1-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Plastic
View Details