0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (2) DUPLEX RECEPTACLE CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | TP82-LA |
| Product Name | Standard Wall Plate |
| Type | Duplex Outlet Cover |