Thomas & Betts Corporation Standard Wall Plate TP8-CO

Description
COMPUTER ONLY TYPE; 0.07 INCH THK NYLON MATERIAL; ORANGE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet
Description
COMPUTER ONLY TYPE; 0.07 INCH THK NYLON MATERIAL; ORANGE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP8-CO - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP8-CO
Standard Wall Plate TP8-CO
COMPUTER ONLY TYPE; 0.07 INCH THK NYLON MATERIAL; ORANGE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

COMPUTER ONLY TYPE; 0.07 INCH THK NYLON MATERIAL; ORANGE COLOR; (1) DUPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP8-CO
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 44SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SANK43 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Aluminum
View Details
Switch Wallplates - 1432 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Die-Cast Zinc
View Details