Thomas & Betts Corporation Standard Wall Plate TP724-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPR
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP724-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP724-W
Standard Wall Plate TP724-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPR

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) POWER OUTLET RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP724-W
Product Name Standard Wall Plate
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - SP38-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Four
Material Plastic
View Details