Thomas & Betts Corporation Standard Wall Plate TP5-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP5-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP5-W
Standard Wall Plate TP5-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (5) TOGGLE SWITCH CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP5-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SB18-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Brass
View Details