Thomas & Betts Corporation Standard Wall Plate TP28-RED

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-RED - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP28-RED
Standard Wall Plate TP28-RED
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; RED COLOR; (2) TOGGLE SWITCH, (1) DUPLEX RECEPTACLE CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDU

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP28-RED
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194069 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP2262-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Material Plastic
View Details