Thomas & Betts Corporation Standard Wall Plate TP265

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP265 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP265
Standard Wall Plate TP265
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP265
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SB263-PB - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Three
Material Brass
View Details