Thomas & Betts Corporation Standard Wall Plate TP265-I

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP265-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP265-I
Standard Wall Plate TP265-I
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (5) DECORATOR CONFIGURATION; 5 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 10.188 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP265-I
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Medium Size Glossy Finish - 3061M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - SP147-I - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Plastic
View Details