Thomas & Betts Corporation Standard Wall Plate TP262

Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP262 - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP262
Standard Wall Plate TP262
0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

0.07 INCH THK NYLON MATERIAL; BROWN COLOR; (2) DECORATOR CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP262
Product Name Standard Wall Plate
Type Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
3-Gang 1 Toggle & 2 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 64SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details