0.07 INCH THK NYLON MATERIAL; RED COLOR; (1) DECORATOR CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (CANADA
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | TP26-RED |
| Product Name | Standard Wall Plate |
| Type | Decorator |