COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; BLACK COLOR; (1) DECORATOR, (2) TOGGLE SWITCH CONFIGURATION; 3 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | TP226-BK |
| Product Name | Standard Wall Plate |
| Type | Toggle Switch Plate; Decorator |