Thomas & Betts Corporation Standard Wall Plate TP12-W

Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP12-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP12-W
Standard Wall Plate TP12-W
0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO

0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE STRAP MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPRO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP12-W
Product Name Standard Wall Plate
Type Cable TV Wall Plate; Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products