Thomas & Betts Corporation Standard Wall Plate TP113-W

Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet
Description
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP113-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP113-W
Standard Wall Plate TP113-W
COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

COMBINATION TYPE; 0.07 INCH THK NYLON MATERIAL; WHITE COLOR; (1) BLANK, (1) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP113-W
Product Name Standard Wall Plate
Type Blank Wall Plate; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Standard Wall Plate - SANK53 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Aluminum
View Details