0.07 INCH THK NYLON MATERIAL; LIGHT ALMOND COLOR; (1) TELEPHONE/CABLE OUTLET CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL;
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Wallplates |
| Product Number | TP11-LA |
| Product Name | Standard Wall Plate |
| Type | Cable TV Wall Plate; Phone Jack Wall Plate |