Thomas & Betts Corporation Standard Wall Plate TP1-W

Description
NYLON MATERIAL; MATTE FINISH; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT; NOMINAL THICKNESS 0.07 INCH; APPLICATION HEALTH
Datasheet
Description
NYLON MATERIAL; MATTE FINISH; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT; NOMINAL THICKNESS 0.07 INCH; APPLICATION HEALTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP1-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP1-W
Standard Wall Plate TP1-W
NYLON MATERIAL; MATTE FINISH; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT; NOMINAL THICKNESS 0.07 INCH; APPLICATION HEALTH

NYLON MATERIAL; MATTE FINISH; WHITE COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; TRADEMASTER[R] BRAND; ROHS COMPLIANT; OVERALL DIMENSION 2.9375 INCH WIDTH X 4.687 INCH HEIGHT; NOMINAL THICKNESS 0.07 INCH; APPLICATION HEALTH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP1-W
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 7871161 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Decorator Openings, One Gang, White - SP26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details