Thomas & Betts Corporation Standard Wall Plate TP1-IU

Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet
Description
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP1-IU - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
TP1-IU
Standard Wall Plate TP1-IU
0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

0.07 INCH THK NYLON MATERIAL; IVORY COLOR; (1) TOGGLE SWITCH CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL (C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number TP1-IU
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details