ABB AB Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet TNF18-4MB-XV

Description
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet
Datasheet
Description
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet - 70092551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet
70092551
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet 70092551
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet

Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet

Supplier's Site
Termina, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts - 52R2632 - Newark, An Avnet Company
Chicago, IL, United States
Termina, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
52R2632
Termina, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts 52R2632
TERMINA, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINA, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092551 52R2632
Product Name Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1.061 in.; Male Bullet Termina, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers