ABB AB Terminal, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts TNF18-4FB-XV

Description
TERMINAL, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts - 55R1472 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts
55R1472
Terminal, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts 55R1472
TERMINAL, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, BULLET, CRIMP, RED, 22-16AWG; Product Range:Catamount Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet - 70092553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet
70092553
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet 70092553
Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet

Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 55R1472 70092553
Product Name Terminal, Bullet, Crimp, Red, 22-16Awg; Product Range Abb Thomas & Betts Connector, Bullet; 22-18 AWG; Red; 0.156 in.; 0.156 in.; 1 in.; Female Bullet
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details