ABB AB Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin TNF14-4MB-XV

Description
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin
Datasheet
Description
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin
70092552
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin 70092552
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin

Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin

Supplier's Site
Terminal, Bullet, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts - 25R3300 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bullet, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts
25R3300
Terminal, Bullet, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts 25R3300
TERMINAL, BULLET, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, BULLET, CRIMP, BLUE, 16-14AWG; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092552 25R3300
Product Name Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1.061 in.; Tin Terminal, Bullet, Crimp, Blue, 16-14Awg; Product Range Abb Thomas & Betts
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details