ABB AB Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet TNF14-4FB-XV

Description
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet
Datasheet
Description
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet
70092554
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet 70092554
Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet

Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet

Supplier's Site
Terminal, Female Disconnect, 16-14Awg, Crimp, Blue; Product Range Abb Thomas & Betts - 21T9203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 16-14Awg, Crimp, Blue; Product Range Abb Thomas & Betts
21T9203
Terminal, Female Disconnect, 16-14Awg, Crimp, Blue; Product Range Abb Thomas & Betts 21T9203
TERMINAL, FEMALE DISCONNECT, 16-14AWG, CRIMP, BLUE; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 16-14AWG, CRIMP, BLUE; Product Range:Catamount Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092554 21T9203
Product Name Connector, Bullet; 16-14 AWG; Blue; 0.156 in.; 0.178 in.; 1 in.; Female Bullet Terminal, Female Disconnect, 16-14Awg, Crimp, Blue; Product Range Abb Thomas & Betts
Terminal Type Bullet Terminal Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details