Thomas & Betts Corporation Duplex/Single Receptacle TM-826USBBKCC6

Description
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet
Description
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TM-826USBBKCC6 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
TM-826USBBKCC6
Duplex/Single Receptacle TM-826USBBKCC6
DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

DECORATOR DUPLEX TYPE; BLACK COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); TAMPER RESISTANT; BACK, SIDE WIRING; USB CHARGING CAPACITY 3.1 AMPER

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number TM-826USBBKCC6
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477512-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
15A/250V North American Screw Mount Receptacle - 88281100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details