ABB AB Sprocket/Gear TL22H150-1610

Description
PULLEY, H SERIES, TAPERLOCK, DYNA-SYNC, 1.86 INCH FACE WIDTH, 1/2 INCH BELT PITCH, 22 TEETH, 1 INCH BORE THROUGH LENGHT, 0.375 INCH BORE RANGE, 1.5 INCHBELT WIDTH, 3.45 INCH OD, 3-3/4 INCH FLANGE OD. FREE 2 YEAR RADWELL WARRANTY
Description
PULLEY, H SERIES, TAPERLOCK, DYNA-SYNC, 1.86 INCH FACE WIDTH, 1/2 INCH BELT PITCH, 22 TEETH, 1 INCH BORE THROUGH LENGHT, 0.375 INCH BORE RANGE, 1.5 INCHBELT WIDTH, 3.45 INCH OD, 3-3/4 INCH FLANGE OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 64495503 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
64495503
Sprocket/Gear 64495503
PULLEY, H SERIES, TAPERLOCK, DYNA-SYNC, 1.86 INCH FACE WIDTH, 1/2 INCH BELT PITCH, 22 TEETH, 1 INCH BORE THROUGH LENGHT, 0.375 INCH BORE RANGE, 1.5 INCHBELT WIDTH, 3.45 INCH OD, 3-3/4 INCH FLANGE OD. FREE 2 YEAR RADWELL WARRANTY

PULLEY, H SERIES, TAPERLOCK, DYNA-SYNC, 1.86 INCH FACE WIDTH, 1/2 INCH BELT PITCH, 22 TEETH, 1 INCH BORE THROUGH LENGHT, 0.375 INCH BORE RANGE, 1.5 INCHBELT WIDTH, 3.45 INCH OD, 3-3/4 INCH FLANGE OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 64495503
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-50R1E22, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
24DP, 48 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 48
Pressure Angle 14.5°
View Details