ABB Inc. Thermal Overload Relays for Contactor TF140DU

Description
Description The TF140DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet
Description
Description The TF140DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload Relays for Contactor - TF140DU - ABB Inc.
Memphis, TN, United States
Thermal Overload Relays for Contactor
TF140DU
Thermal Overload Relays for Contactor TF140DU
Description The TF140DU thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A. The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts switching position (95-96 / 97-98). –– Manual or automatic reset selectable –– Phase loss sensitive acc. to IEC/EN 60947-4-1 –– TEST and STOP function – Trip indication on the front –– Temperature compensation –– Suitable for three- and single-phase applications

Description
The TF140DU thermal overload relays are economic electromechanical protection devices for the main circuit.
They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10A.
The thermal overload relays are three pole relays with bimetal tripping elements. The motor current flows through
the bimetal tripping elements and heats them directly and indirectly. In case of an overload (over current), the
bimetal elements bent as a result of the heating. This leads to a release of the relay and a change of the contacts
switching position (95-96 / 97-98).
–– Manual or automatic reset selectable
–– Phase loss sensitive acc. to IEC/EN 60947-4-1
–– TEST and STOP function – Trip indication on the front
–– Temperature compensation
–– Suitable for three- and single-phase applications

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number TF140DU
Product Name Thermal Overload Relays for Contactor
Relay Type General
Mounting Bracket (Flange) Mount; DIN (optional feature)
Poles Triple Pole (TP)
Features Push-to-Test Button
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232823 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA21.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details