ABB AB
TEE8 -- TEE 8AWG BODY SIZE 1 ABB - THOMAS & BETTS
ABB AB
Tee 8Awg Body Size 1 Abb - Thomas & Betts
TEE8
Description
TEE 8AWG BODY SIZE 1
Description
TEE 8AWG BODY SIZE 1
Suppliers
Tee 8Awg Body Size 1 Abb - Thomas & Betts
51M7686
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
51M7686 |
|
Product Name
|
Tee 8Awg Body Size 1 Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details