Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TIME DELAY RELAYS
SSAC
TDB12D -- SSAC TIME DELAY
SSAC
SSAC Time Delay
TDB12D
Description
Off Delay Timer, 12VDC, 1-1023 Sec,
Galco Industrial Electronics
Done
Description
Off Delay Timer, 12VDC, 1-1023 Sec,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
SSAC Time Delay
TDB12D
SSAC Time Delay
TDB12D
Off Delay Timer, 12VDC, 1-1023 Sec,
Off Delay Timer, 12VDC, 1-1023 Sec,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Time Delay Relays
Product Number
TDB12D
Product Name
SSAC Time Delay
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
160284
Specs
Time Ranges
Hours, Milliseconds, Minutes, Seconds
Timer Type
ON-Delay; Off-Delay; One-Shot
Function Type
Multi-function
View Details
Allen-Bradley / Rockwell Automation
24V AC/DC Tube Base Dial Timing Relay
700-HRQR2HU25
Specs
Timer Type
ON-Delay; Off-Delay
View Details
Finder S.p.A. con unico socio
Type 12.81 - Digital time Astro switch 16A
128182300000
Specs
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
TE Connectivity
Time Delay Relays
1423165-8
Specs
Time Ranges
1 Min ~ 10 Min
Mounting
Panel; Panel Mount
Timer Type
Off-Delay
View Details