ABB AB Cable and Cord Grips TCF100-88AL

Description
TRAY & CORD 1 INCH AL 0.77-0.88
Request a Quote Datasheet
Description
TRAY & CORD 1 INCH AL 0.77-0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF100-88AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF100-88AL-ND
Cable and Cord Grips 6308-TCF100-88AL-ND
TRAY & CORD 1 INCH AL 0.77-0.88

TRAY & CORD 1 INCH AL 0.77-0.88

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2906 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2906
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2906
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.77"; Cable Diameter Max:0.88"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:1" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.77"; Cable Diameter Max:0.88"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF100-88AL-ND 99H2906
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221048 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.57 inch (40 mm)
View Details