ABB AB Cable and Cord Grips TCF075-88AL

Description
TRAY & CORD.75 IN AL 0.77-0.88
Request a Quote Datasheet
Description
TRAY & CORD.75 IN AL 0.77-0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF075-88AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF075-88AL-ND
Cable and Cord Grips 6308-TCF075-88AL-ND
TRAY & CORD.75 IN AL 0.77-0.88

TRAY & CORD.75 IN AL 0.77-0.88

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2903 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2903
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2903
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.77"; Cable Diameter Max:0.88"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.77"; Cable Diameter Max:0.88"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF075-88AL-ND 99H2903
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 116979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 1SNG605063R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details