ABB AB Cable and Cord Grips TCF075-78AL

Description
TRAY & CORD.75 IN AL 0.66-0.78
Request a Quote Datasheet
Description
TRAY & CORD.75 IN AL 0.66-0.78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF075-78AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF075-78AL-ND
Cable and Cord Grips 6308-TCF075-78AL-ND
TRAY & CORD.75 IN AL 0.66-0.78

TRAY & CORD.75 IN AL 0.66-0.78

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2902 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2902
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2902
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.66"; Cable Diameter Max:0.78"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.66"; Cable Diameter Max:0.78"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF075-78AL-ND 99H2902
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264011 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details