ABB AB Cable and Cord Grips TCF050-78AL

Description
TRAY & CORD.5 IN AL 0.66-0.78
Request a Quote Datasheet
Description
TRAY & CORD.5 IN AL 0.66-0.78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-TCF050-78AL-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-TCF050-78AL-ND
Cable and Cord Grips 6308-TCF050-78AL-ND
TRAY & CORD.5 IN AL 0.66-0.78

TRAY & CORD.5 IN AL 0.66-0.78

Buy Now Datasheet
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts - 99H2898 - Newark, An Avnet Company
Chicago, IL, United States
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
99H2898
Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts 99H2898
TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.66"; Cable Diameter Max:0.78"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

TRAY AND CORD FITTING. ALUMINUM; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.66"; Cable Diameter Max:0.78"; Cable Gland Material:Aluminum; Gland Colour:Silver; IP / NEMA Rating:-; Hub Size:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 6308-TCF050-78AL-ND 99H2898
Product Name Cable and Cord Grips Tray And Cord Fitting. Aluminum; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Conduit Gland SEM-FAST Straight - 3805018 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 1.42 inch (36 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 117099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.8268 to 1.38 inch (21 to 35 mm)
View Details